C166 C16xx Microcontroller IC 16-Bit 20MHz ROMless P-MQFP-80-1
IC MCU 16BIT ROMLESS 80MQFP
C166 C16xx Microcontroller IC 16-Bit 20MHz ROMless P-MQFP-80-1
IC MCU 16BIT ROMLESS 80MQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C161OLM3VHAFXUMA1TR-ND | C161OLM3VHAFXUMA1 | C161OLM3VHAFXUMA1 | C161OLM3VHAFXUMA1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM Type | ROMLess | |||
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts |