Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965383-BUZ73LH
Mounting: SMD (SMT)
Input Capacitance: 840 pF
Number of Pins: 3
Rise Time: 60 ns
Fall Time: 40 ns
Categories: OEM Parts(A-B)
Case / Package: TO-220-3
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 40 W
Turn-On Delay Time: 15 ns
Continuous Drain Current (ID): 7 A
Turn-Off Delay Time: 100 ns
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 400 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965383-BUZ73LH |
| Product Name | OEM Parts - OEM Parts (A - B) - BUZ73LH |