Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050097-BUP212
Mounting: SMD (SMT)
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Collector Emitter Voltage (VCEO): 1.2 kV
Max Collector Current: 22 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050097-BUP212 |
| Product Name | OEM Parts - OEM Parts (A - B) - BUP212 |