Manufacturer: Infineon Technologies
Win Source Part Number: 864894-BTT60502ERAXU
Series: Automotive, AEC-Q100, PROFET®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BTT60502
Categories: Integrated Circuits (ICs)
Case / Package: PG-TDSO-14-31
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8542.39.0001
Other Part Number: SP001682668, 448-BTT60502ERAXUMA1
IC PWR SWITCH N-CHAN 1:1 TDSO-14
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:47A; On State Resistance:0.05ohm; Distribution Switch Case Style:TDSO; No. of Pins:14Pins; Thermal Protection:Yes RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BTT60502ERAXUMA1 | BTT60502ERAXUMA1 | 41AH1855 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTT60502ERAXUMA1 | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon |
| Current | 3.0 amps |