The BTT6050-1ERA is a single-channel Smart High-Side Power Switch designed for automotive applications, capable of handling resistive, inductive, and capacitive loads. It operates within a voltage range of 5V to 36V, with a maximum supply voltage of 65V. The device features a low on-state resistance of 50m,Ѷ and can support a nominal load current of 4.5A, making it suitable for high inrush current applications such as lamps and LEDs. This power switch includes various diagnostic functions, such as proportional load current sensing, open load detection, and short circuit protection. It also offers protection features like overtemperature protection, undervoltage stability, and reverse polarity protection with external components. The BTT6050-1ERA is RoHS compliant and AEC qualified, ensuring it meets automotive industry standards. Its low standby current of 0.5µA at 25°C enhances energy efficiency in applications. The device is packaged in a PG-TDSO-14 format, facilitating integration into compact designs.
IC PWR SWITCH N-CHAN 1:1 TDSO-14
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:47A; On State Resistance:0.05ohm; Distribution Switch Case Style:TDSO; No. of Pins:14Pins; Thermal Protection:Yes RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BTT60501ERAXUMA1 | 41AH1854 |
| Product Name | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon |
| Current | 4.5 amps |