Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049969-BTS949 E3043
Termination: SMD/SMT
Mounting: SMD (SMT)
Resistance: 18 mΩ
Number of Pins: 5
Number of Outputs: 1
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): BTS949 E3043BTS949-E3043; BTS949E3043;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 240 W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1049969-BTS949 E3043 |
| Product Name | OEM Parts - OEM Parts (A - B) - BTS949 E3043 |