Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS728L2 BTS728L2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 113611-BTS728L2 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 3.6A Voltage - Load: 4.75 V to 41 V Rds On (Typ): 50 mOhm Family Name: BTS 728 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-20 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS728L2T; BTT6050-2EKA; BTT6050-2EKAXT ; Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 113611-BTS728L2 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 3.6A Voltage - Load: 4.75 V to 41 V Rds On (Typ): 50 mOhm Family Name: BTS 728 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-20 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS728L2T; BTT6050-2EKA; BTT6050-2EKAXT ; Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS728L2
BTS728L2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS728L2 BTS728L2
Manufacturer: Infineon Technologies Win Source Part Number: 113611-BTS728L2 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 3.6A Voltage - Load: 4.75 V to 41 V Rds On (Typ): 50 mOhm Family Name: BTS 728 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-20 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS728L2T; BTT6050-2EKA; BTT6050-2EKAXT ; Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 113611-BTS728L2
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 3.6A
Voltage - Load: 4.75 V to 41 V
Rds On (Typ): 50 mOhm
Family Name: BTS 728
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-20
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS728L2T; BTT6050-2EKA; BTT6050-2EKAXT ;
Introduction Date: March 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS728L2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS728L2
PMIC - Power Distribution Switches, Load Drivers BTS728L2
IC PWR SWITCH N-CHAN 1:1 PDSO-20

IC PWR SWITCH N-CHAN 1:1 PDSO-20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS728L2 BTS728L2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS728L2 PMIC - Power Distribution Switches, Load Drivers
Voltage 4.75 V to 41 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details