Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS726L1 BTS726L1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201566-BTS726L1 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 3.6A Voltage - Load: 5 V to 34 V Rds On (Typ): 50 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201566-BTS726L1 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 3.6A Voltage - Load: 5 V to 34 V Rds On (Typ): 50 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS726L1
BTS726L1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS726L1 BTS726L1
Manufacturer: Infineon Technologies Win Source Part Number: 201566-BTS726L1 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 3.6A Voltage - Load: 5 V to 34 V Rds On (Typ): 50 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201566-BTS726L1
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 3.6A
Voltage - Load: 5 V to 34 V
Rds On (Typ): 50 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-20
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS726L1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS726L1
PMIC - Power Distribution Switches, Load Drivers BTS726L1
IC PWR SWITCH N-CHAN 1:1 PDSO-20

IC PWR SWITCH N-CHAN 1:1 PDSO-20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS726L1 BTS726L1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS726L1 PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V to 34 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Potential distribution module - 830-800/000-306 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details