Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS724G BTS724G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 088422-BTS724G Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3A Voltage - Load: 5.5 V to 40 V Rds On (Typ): 70 mOhm Family Name: BTS 724G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS724GT; Introduction Date: October 11, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 088422-BTS724G Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3A Voltage - Load: 5.5 V to 40 V Rds On (Typ): 70 mOhm Family Name: BTS 724G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS724GT; Introduction Date: October 11, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS724G - BTS724G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS724G
BTS724G
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS724G BTS724G
Manufacturer: Infineon Technologies Win Source Part Number: 088422-BTS724G Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3A Voltage - Load: 5.5 V to 40 V Rds On (Typ): 70 mOhm Family Name: BTS 724G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS724GT; Introduction Date: October 11, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 088422-BTS724G
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 3A
Voltage - Load: 5.5 V to 40 V
Rds On (Typ): 70 mOhm
Family Name: BTS 724G
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS724GT;
Introduction Date: October 11, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BTS724G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS724G
Voltage 5.5 V to 40 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-383 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details