Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS723GW BTS723GW

Description
Manufacturer: Infineon Technologies Win Source Part Number: 012234-BTS723GW Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 2.5A Voltage - Load: 7 V to 58 V Rds On (Typ): 90 mOhm Family Name: BTS723GW Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-14 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS723GWNT ; BTS723GWXT; BTS723GWT; Introduction Date: March 21, 2001 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 012234-BTS723GW Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 2.5A Voltage - Load: 7 V to 58 V Rds On (Typ): 90 mOhm Family Name: BTS723GW Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-14 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS723GWNT ; BTS723GWXT; BTS723GWT; Introduction Date: March 21, 2001 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS723GW - BTS723GW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS723GW
BTS723GW
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS723GW BTS723GW
Manufacturer: Infineon Technologies Win Source Part Number: 012234-BTS723GW Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 2.5A Voltage - Load: 7 V to 58 V Rds On (Typ): 90 mOhm Family Name: BTS723GW Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-14 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS723GWNT ; BTS723GWXT; BTS723GWT; Introduction Date: March 21, 2001 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 012234-BTS723GW
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 2.5A
Voltage - Load: 7 V to 58 V
Rds On (Typ): 90 mOhm
Family Name: BTS723GW
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-14
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS723GWNT ; BTS723GWXT; BTS723GWT;
Introduction Date: March 21, 2001
ECCN: EAR99
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BTS723GW
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS723GW
Voltage 7 V to 58 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801620-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details