Infineon Technologies AG Power Load Sw, Aec-Q100, -40 To 150Deg C; Power Load Switch Type Infineon BTS722204ESAXUMA1

Description
POWER LOAD SW, AEC-Q100, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:7A; On State Resistance:0.0055ohm ; Distribution Switch Case Style:TSDSO; No. of Pins:24Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, AEC-Q100, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:7A; On State Resistance:0.0055ohm ; Distribution Switch Case Style:TSDSO; No. of Pins:24Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Aec-Q100, -40 To 150Deg C; Power Load Switch Type Infineon - 93AC6989 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, -40 To 150Deg C; Power Load Switch Type Infineon
93AC6989
Power Load Sw, Aec-Q100, -40 To 150Deg C; Power Load Switch Type Infineon 93AC6989
POWER LOAD SW, AEC-Q100, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:7A; On State Resistance:0.0055ohm ; Distribution Switch Case Style:TSDSO; No. of Pins:24Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:7A; On State Resistance:0.0055ohm; Distribution Switch Case Style:TSDSO; No. of Pins:24Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 93AC6989
Product Name Power Load Sw, Aec-Q100, -40 To 150Deg C; Power Load Switch Type Infineon
Voltage 13.5V
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details