Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS716GXUMA1 BTS716GXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864887-BTS716GXUMA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: BTS716 Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-20 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS716GXUMA1CT, BTS716GINDKR-ND, BTS716GINCT, BTS716GDKR-ND, BTS716GINTR-ND, BTS716GDKR, BTS716GINDKR, BTS716GINTR, BTS716G, SP000313686, BTS716GINCT-ND, BTS716GXUMA1DKR, BTS716GXUMA1TR, BTS716GXT
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864887-BTS716GXUMA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: BTS716 Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-20 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS716GXUMA1CT, BTS716GINDKR-ND, BTS716GINCT, BTS716GDKR-ND, BTS716GINTR-ND, BTS716GDKR, BTS716GINDKR, BTS716GINTR, BTS716G, SP000313686, BTS716GINCT-ND, BTS716GXUMA1DKR, BTS716GXUMA1TR, BTS716GXT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS716GXUMA1 - BTS716GXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS716GXUMA1
BTS716GXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS716GXUMA1 BTS716GXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 864887-BTS716GXUMA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: BTS716 Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-20 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS716GXUMA1CT, BTS716GINDKR-ND, BTS716GINCT, BTS716GDKR-ND, BTS716GINTR-ND, BTS716GDKR, BTS716GINDKR, BTS716GINTR, BTS716G, SP000313686, BTS716GINCT-ND, BTS716GXUMA1DKR, BTS716GXUMA1TR, BTS716GXT

Manufacturer: Infineon Technologies
Win Source Part Number: 864887-BTS716GXUMA1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BTS716
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-20
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BTS716GXUMA1CT, BTS716GINDKR-ND, BTS716GINCT, BTS716GDKR-ND, BTS716GINTR-ND, BTS716GDKR, BTS716GINDKR, BTS716GINTR, BTS716G, SP000313686, BTS716GINCT-ND, BTS716GXUMA1DKR, BTS716GXUMA1TR, BTS716GXT

Buy Now Datasheet
Ic, 4Ch High Side Pwr Switch, Dso-20; Power Load Switch Type Infineon - 47W3407 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4Ch High Side Pwr Switch, Dso-20; Power Load Switch Type Infineon
47W3407
Ic, 4Ch High Side Pwr Switch, Dso-20; Power Load Switch Type Infineon 47W3407
IC, 4CH HIGH SIDE PWR SWITCH, DSO-20; Power Load Switch Type:High Side; Input Voltage:40V; Current Limit:6.5A; On State Resistance:0.14ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

IC, 4CH HIGH SIDE PWR SWITCH, DSO-20; Power Load Switch Type:High Side; Input Voltage:40V; Current Limit:6.5A; On State Resistance:0.14ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS716GXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS716GXUMA1
PMIC - Power Distribution Switches, Load Drivers BTS716GXUMA1
IC PWR SWITCH N-CHAN 1:1 DSO-20

IC PWR SWITCH N-CHAN 1:1 DSO-20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS716GXUMA1 47W3407 BTS716GXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS716GXUMA1 Ic, 4Ch High Side Pwr Switch, Dso-20; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 40V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-870/000-030 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details