Manufacturer: Infineon Technologies
Win Source Part Number: 913699-BTS712N1XUMA1
Series: PROFET®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BTS712
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-20
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BTS712N1DKR-ND, BTS712N1, BTS712N1TR, BTS712N1XT, BTS712N1T, BTS712N1-ND, BTS712N1XUMA1CT, SP000317660, BTS712N1XUMA1DKR, BTS712N1DKR, BTS712N1CT, BTS712N1CT-ND, BTS712N1TR-ND, BTS712N1XUMA1TR
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:16V; Current Limit:7.5A; On State Resistance:0.165ohm;
IC PWR SWITCH N-CHAN 1:1 DSO-20
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BTS712N1XUMA1 | 78X4840 | BTS712N1XUMA1 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS712N1XUMA1 | Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 16V |