Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS711L1 BTS711L1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 012229-BTS711L1 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 1.7A Voltage - Load: 5 V to 34 V Rds On (Typ): 165 mOhm Family Name: BTS711L1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS711L1NT; BTS711L1XT; BTS711L1T; Introduction Date: June 01, 1996 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 012229-BTS711L1 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 1.7A Voltage - Load: 5 V to 34 V Rds On (Typ): 165 mOhm Family Name: BTS711L1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS711L1NT; BTS711L1XT; BTS711L1T; Introduction Date: June 01, 1996 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS711L1
BTS711L1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS711L1 BTS711L1
Manufacturer: Infineon Technologies Win Source Part Number: 012229-BTS711L1 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 1.7A Voltage - Load: 5 V to 34 V Rds On (Typ): 165 mOhm Family Name: BTS711L1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS711L1NT; BTS711L1XT; BTS711L1T; Introduction Date: June 01, 1996 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 012229-BTS711L1
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 1.7A
Voltage - Load: 5 V to 34 V
Rds On (Typ): 165 mOhm
Family Name: BTS711L1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS711L1NT; BTS711L1XT; BTS711L1T;
Introduction Date: June 01, 1996
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BTS711L1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS711L1
Voltage 5 V to 34 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 1801619-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details