Infineon Technologies AG Power Load Sw, Aec-Q100, 28V, Tssop-14; Power Load Switch Type Infineon BTS70202EPAXUMA1

Description
POWER LOAD SW, AEC-Q100, 28V, TSSOP-14; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:71A; On State Resistance:0.127ohm; Distribution Switch Case Style:TSSOP; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, AEC-Q100, 28V, TSSOP-14; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:71A; On State Resistance:0.127ohm; Distribution Switch Case Style:TSSOP; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Aec-Q100, 28V, Tssop-14; Power Load Switch Type Infineon - 60AC3543 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 28V, Tssop-14; Power Load Switch Type Infineon
60AC3543
Power Load Sw, Aec-Q100, 28V, Tssop-14; Power Load Switch Type Infineon 60AC3543
POWER LOAD SW, AEC-Q100, 28V, TSSOP-14; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:71A; On State Resistance:0.127ohm; Distribution Switch Case Style:TSSOP; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 28V, TSSOP-14; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:71A; On State Resistance:0.127ohm; Distribution Switch Case Style:TSSOP; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS70202EPAXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS70202EPAXUMA1
PMIC - Power Distribution Switches, Load Drivers BTS70202EPAXUMA1
IC PWR SWTCH N-CHAN 1:1 TSDSO-14

IC PWR SWTCH N-CHAN 1:1 TSDSO-14

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 60AC3543 BTS70202EPAXUMA1
Product Name Power Load Sw, Aec-Q100, 28V, Tssop-14; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 28V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details