Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS70122EPAXUMA1

Description
Win Source Part Number: 969755-BTS70122EPAXU MA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, PROFET® Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 6V ~ 18V Rds On (Typ): 11.5mOhm Package / Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-14-22 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001225144,BTS70122 EPAXUMA1-ND,BTS70122 EPAXUMA1CT,BTS70122E PAXUMA1TR,2156-BTS70 122EPAXUMA1,IFEINFBT S70122EPAXUMA1,BTS70 122EPAXUMA1DKR,BTS70 12-2EPA Base Product Number: BTS70122
Request a Quote Datasheet
Description
Win Source Part Number: 969755-BTS70122EPAXU MA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, PROFET® Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 6V ~ 18V Rds On (Typ): 11.5mOhm Package / Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-14-22 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001225144,BTS70122 EPAXUMA1-ND,BTS70122 EPAXUMA1CT,BTS70122E PAXUMA1TR,2156-BTS70 122EPAXUMA1,IFEINFBT S70122EPAXUMA1,BTS70 122EPAXUMA1DKR,BTS70 12-2EPA Base Product Number: BTS70122
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 969755-BTS70122EPAXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
969755-BTS70122EPAXUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 969755-BTS70122EPAXUMA1
Win Source Part Number: 969755-BTS70122EPAXU MA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, PROFET® Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 6V ~ 18V Rds On (Typ): 11.5mOhm Package / Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-14-22 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001225144,BTS70122 EPAXUMA1-ND,BTS70122 EPAXUMA1CT,BTS70122E PAXUMA1TR,2156-BTS70 122EPAXUMA1,IFEINFBT S70122EPAXUMA1,BTS70 122EPAXUMA1DKR,BTS70 12-2EPA Base Product Number: BTS70122

Win Source Part Number: 969755-BTS70122EPAXUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100, PROFET®
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Current - Output (Max): 6A
Output Configuration: High Side
Voltage - Load: 6V ~ 18V
Rds On (Typ): 11.5mOhm
Package / Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-TSDSO-14-22
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001225144,BTS70122EPAXUMA1-ND,BTS70122EPAXUMA1CT,BTS70122EPAXUMA1TR,2156-BTS70122EPAXUMA1,IFEINFBTS70122EPAXUMA1,BTS70122EPAXUMA1DKR,BTS7012-2EPA
Base Product Number: BTS70122

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 969755-BTS70122EPAXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details