Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS70121EPAXUMA1 BTS70121EPAXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 913697-BTS70121EPAXU MA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: BTS70121 Categories: Integrated Circuits (ICs) Case / Package: PG-TSDSO-14-22 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8542.39.0001 Other Part Number: 448-BTS70121EPAXUMA1 CT, SP001225122, 448-BTS70121EPAXUMA1 TR, 448-BTS70121EPAXUMA1 DKR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 913697-BTS70121EPAXU MA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: BTS70121 Categories: Integrated Circuits (ICs) Case / Package: PG-TSDSO-14-22 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8542.39.0001 Other Part Number: 448-BTS70121EPAXUMA1 CT, SP001225122, 448-BTS70121EPAXUMA1 TR, 448-BTS70121EPAXUMA1 DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS70121EPAXUMA1
BTS70121EPAXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS70121EPAXUMA1 BTS70121EPAXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 913697-BTS70121EPAXU MA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: BTS70121 Categories: Integrated Circuits (ICs) Case / Package: PG-TSDSO-14-22 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8542.39.0001 Other Part Number: 448-BTS70121EPAXUMA1 CT, SP001225122, 448-BTS70121EPAXUMA1 TR, 448-BTS70121EPAXUMA1 DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 913697-BTS70121EPAXUMA1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BTS70121
Categories: Integrated Circuits (ICs)
Case / Package: PG-TSDSO-14-22
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8542.39.0001
Other Part Number: 448-BTS70121EPAXUMA1CT, SP001225122, 448-BTS70121EPAXUMA1TR, 448-BTS70121EPAXUMA1DKR

Buy Now Datasheet
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Infineon - 42AH1633 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Infineon
42AH1633
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Infineon 42AH1633
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS70121EPAXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS70121EPAXUMA1
PMIC - Power Distribution Switches, Load Drivers BTS70121EPAXUMA1
PROFET

PROFET

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS70121EPAXUMA1 42AH1633 BTS70121EPAXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS70121EPAXUMA1 Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Infineon PMIC - Power Distribution Switches, Load Drivers
Current 8.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details