Infineon Technologies AG Logic - Logic - Buffers, Drivers, Receivers, Transceivers - BTS7008-2EPA BTS7008-2EPA

Description
Manufacturer: Infineon Technologies Win Source Part Number: 730142-BTS7008-2EPA Manufacturer Homepage: www.infineon.com Reference case: TSSOP Reference Date Code: 1624+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 730142-BTS7008-2EPA Manufacturer Homepage: www.infineon.com Reference case: TSSOP Reference Date Code: 1624+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - BTS7008-2EPA - 730142-BTS7008-2EPA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - BTS7008-2EPA
730142-BTS7008-2EPA
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - BTS7008-2EPA 730142-BTS7008-2EPA
Manufacturer: Infineon Technologies Win Source Part Number: 730142-BTS7008-2EPA Manufacturer Homepage: www.infineon.com Reference case: TSSOP Reference Date Code: 1624+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 730142-BTS7008-2EPA
Manufacturer Homepage: www.infineon.com
Reference case: TSSOP
Reference Date Code: 1624+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 730142-BTS7008-2EPA
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - BTS7008-2EPA
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details