Infineon Technologies AG Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon BTS70061EPPXUMA1

Description
PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:89.5A; On State Resistance:6.6mohm; Distribution Switch Case Style:TSDSO; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:89.5A; On State Resistance:6.6mohm; Distribution Switch Case Style:TSDSO; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon - 98AC8998 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon
98AC8998
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon 98AC8998
PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:89.5A; On State Resistance:6.6mohm; Distribution Switch Case Style:TSDSO; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:89.5A; On State Resistance:6.6mohm; Distribution Switch Case Style:TSDSO; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS70061EPPXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS70061EPPXUMA1
PMIC - Power Distribution Switches, Load Drivers BTS70061EPPXUMA1
IC PWR SWTCH N-CHAN 1:1 TSDSO-14

IC PWR SWTCH N-CHAN 1:1 TSDSO-14

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 98AC8998 BTS70061EPPXUMA1
Product Name Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 13.5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details