Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS70041EPPXUMA1 BTS70041EPPXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 845402-BTS70041EPPXU MA1 Series: Automotive, AEC-Q100, PROFET® Features: Power Switch/Driver Package: Reel - TR Family Name: BTS70041 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS70041EPPXUMA1-ND, BTS7004-1EPP, SP001403858, BTS70041EPPXUMA1CT, BTS70041EPPXUMA1DKR, BTS70041EPPXUMA1TR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 845402-BTS70041EPPXU MA1 Series: Automotive, AEC-Q100, PROFET® Features: Power Switch/Driver Package: Reel - TR Family Name: BTS70041 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS70041EPPXUMA1-ND, BTS7004-1EPP, SP001403858, BTS70041EPPXUMA1CT, BTS70041EPPXUMA1DKR, BTS70041EPPXUMA1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS70041EPPXUMA1
BTS70041EPPXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS70041EPPXUMA1 BTS70041EPPXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 845402-BTS70041EPPXU MA1 Series: Automotive, AEC-Q100, PROFET® Features: Power Switch/Driver Package: Reel - TR Family Name: BTS70041 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS70041EPPXUMA1-ND, BTS7004-1EPP, SP001403858, BTS70041EPPXUMA1CT, BTS70041EPPXUMA1DKR, BTS70041EPPXUMA1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 845402-BTS70041EPPXUMA1
Series: Automotive, AEC-Q100, PROFET®
Features: Power Switch/Driver
Package: Reel - TR
Family Name: BTS70041
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BTS70041EPPXUMA1-ND, BTS7004-1EPP, SP001403858, BTS70041EPPXUMA1CT, BTS70041EPPXUMA1DKR, BTS70041EPPXUMA1TR

Buy Now Datasheet
Power Load Distribution Switch; Power Load Switch Type Infineon - 93AC6987 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Distribution Switch; Power Load Switch Type Infineon
93AC6987
Power Load Distribution Switch; Power Load Switch Type Infineon 93AC6987
POWER LOAD DISTRIBUTION SWITCH; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:15A; On State Resistance:0.0044ohm ; Distribution Switch Case Style:TSDSO; No. of Pins:14Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD DISTRIBUTION SWITCH; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:15A; On State Resistance:0.0044ohm; Distribution Switch Case Style:TSDSO; No. of Pins:14Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS70041EPPXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS70041EPPXUMA1
PMIC - Power Distribution Switches, Load Drivers BTS70041EPPXUMA1
IC PWR SWTCH N-CHAN 1:1 TSDSO-14

IC PWR SWTCH N-CHAN 1:1 TSDSO-14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS70041EPPXUMA1 93AC6987 BTS70041EPPXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS70041EPPXUMA1 Power Load Distribution Switch; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 13.5V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 282159-6 - TE Connectivity
Specs
Voltage 24
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details