Manufacturer: Infineon Technologies
Win Source Part Number: 1323561-BTS70021EPPX
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Current, Over Voltage, Short Circuit, UVLO
Number of Outputs: 1
Current - Output (Max): 21A
Output Configuration: High Side
Voltage - Load: 6V ~ 18V
Rds On (Typ): 2.6mOhm
Supplier Device Package: PG-TSDSO-14-22
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 2A (4 Weeks)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BTS70021EPPXUMA1TR,B
Base Product Number: BTS70021
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1323561-BTS70021EPPXUMA1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Output Options | Inverting; Non-Inverting |