Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers BTS70021EPPXUMA1

Description
IC PWR SWTCH N-CHAN 1:1 TSDSO-14
Datasheet
Description
IC PWR SWTCH N-CHAN 1:1 TSDSO-14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BTS70021EPPXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS70021EPPXUMA1
PMIC - Power Distribution Switches, Load Drivers BTS70021EPPXUMA1
IC PWR SWTCH N-CHAN 1:1 TSDSO-14

IC PWR SWTCH N-CHAN 1:1 TSDSO-14

Supplier's Site Datasheet
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon - 98AC8997 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon
98AC8997
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon 98AC8997
PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:133A; On State Resistance:2.6mohm; Distribution Switch Case Style:TSDSO; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:133A; On State Resistance:2.6mohm; Distribution Switch Case Style:TSDSO; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS70021EPPXUMA1 98AC8997
Product Name PMIC - Power Distribution Switches, Load Drivers Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon
Current 21.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details