Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS640S2S BTS640S2S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1155615-BTS640S2S Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 27 mOhm Family Name: BTS 640 S2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO220-7 Current - Output (Maximum): 11.4A Alternative Parts (Cross-Reference): BTS640S2 G; Introduction Date: July 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1155615-BTS640S2S Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 27 mOhm Family Name: BTS 640 S2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO220-7 Current - Output (Maximum): 11.4A Alternative Parts (Cross-Reference): BTS640S2 G; Introduction Date: July 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS640S2S
BTS640S2S
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS640S2S BTS640S2S
Manufacturer: Infineon Technologies Win Source Part Number: 1155615-BTS640S2S Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 27 mOhm Family Name: BTS 640 S2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO220-7 Current - Output (Maximum): 11.4A Alternative Parts (Cross-Reference): BTS640S2 G; Introduction Date: July 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1155615-BTS640S2S
Series: PROFET
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 5 V ~ 34 V
Rds On (Typ): 27 mOhm
Family Name: BTS 640 S2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-TO220-7
Current - Output (Maximum): 11.4A
Alternative Parts (Cross-Reference): BTS640S2 G;
Introduction Date: July 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS640S2S - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS640S2S
PMIC - Power Distribution Switches, Load Drivers BTS640S2S
IC PWR SWITCH N-CHAN 1:1 TO220-7

IC PWR SWITCH N-CHAN 1:1 TO220-7

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS640S2S BTS640S2S
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS640S2S PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V ~ 34 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details