Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS621L1 E3230 BTS621L1 E3230

Description
Manufacturer: Infineon Technologies Win Source Part Number: 770601-BTS621L1 E3230 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-220-7 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 80 mOhm Family Name: BTS621 Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-7 Current - Output (Maximum): 3.5A Alternative Parts (Cross-Reference): BTS5215LXT; BTS5215LT; BTS5215L; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 770601-BTS621L1 E3230 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-220-7 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 80 mOhm Family Name: BTS621 Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-7 Current - Output (Maximum): 3.5A Alternative Parts (Cross-Reference): BTS5215LXT; BTS5215LT; BTS5215L; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS621L1 E3230
BTS621L1 E3230
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS621L1 E3230 BTS621L1 E3230
Manufacturer: Infineon Technologies Win Source Part Number: 770601-BTS621L1 E3230 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-220-7 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 80 mOhm Family Name: BTS621 Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-7 Current - Output (Maximum): 3.5A Alternative Parts (Cross-Reference): BTS5215LXT; BTS5215LT; BTS5215L; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 770601-BTS621L1 E3230
Series: PROFET
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: TO-220-7
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 5 V ~ 34 V
Rds On (Typ): 80 mOhm
Family Name: BTS621
Categories: Integrated Circuits (ICs)
Manufacturer Package: P-TO220-7
Current - Output (Maximum): 3.5A
Alternative Parts (Cross-Reference): BTS5215LXT; BTS5215LT; BTS5215L;
Introduction Date: January 12, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS621L1 E3230
PMIC - Power Distribution Switches, Load Drivers BTS621L1 E3230
IC PWR SWITCH N-CHAN 1:1 TO220-7

IC PWR SWITCH N-CHAN 1:1 TO220-7

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS621L1 E3230 BTS621L1 E3230
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS621L1 E3230 PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V ~ 34 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details