Infineon Technologies AG Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon BTS6163DAUMA1

Description
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:-; Current Limit:80A; On State Resistance:0.016ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:-; Current Limit:80A; On State Resistance:0.016ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon - 78X4839 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon
78X4839
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon 78X4839
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:-; Current Limit:80A; On State Resistance:0.016ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:-; Current Limit:80A; On State Resistance:0.016ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS6163DAUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS6163DAUMA1
PMIC - Power Distribution Switches, Load Drivers BTS6163DAUMA1
IC PWR SWITCH N-CHAN 1:1 TO252-5

IC PWR SWITCH N-CHAN 1:1 TO252-5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 78X4839 BTS6163DAUMA1
Product Name Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Current 21.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details