Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS6163D BTS6163D

Description
Manufacturer: Infineon Technologies Win Source Part Number: 012227-BTS6163D Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 5.5A Voltage - Load: 5.5 V to 62 V Rds On (Typ): 16 mOhm Family Name: BTS6163D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO252-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS6163DT; BTS6163DXT; Introduction Date: May 07, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 012227-BTS6163D Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 5.5A Voltage - Load: 5.5 V to 62 V Rds On (Typ): 16 mOhm Family Name: BTS6163D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO252-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS6163DT; BTS6163DXT; Introduction Date: May 07, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS6163D
BTS6163D
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS6163D BTS6163D
Manufacturer: Infineon Technologies Win Source Part Number: 012227-BTS6163D Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 5.5A Voltage - Load: 5.5 V to 62 V Rds On (Typ): 16 mOhm Family Name: BTS6163D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO252-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS6163DT; BTS6163DXT; Introduction Date: May 07, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 012227-BTS6163D
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 5.5A
Voltage - Load: 5.5 V to 62 V
Rds On (Typ): 16 mOhm
Family Name: BTS6163D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO252-5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS6163DT; BTS6163DXT;
Introduction Date: May 07, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BTS6163D
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS6163D
Voltage 5.5 V to 62 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 2876469 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets Schuko
View Details
Passive distribution box - 757-284/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details