Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS6144P BTS6144P

Description
Manufacturer: Infineon Technologies Win Source Part Number: 123515-BTS6144P Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9.5A Voltage - Load: 5.5 V to 38 V Rds On (Typ): 7 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-TO220-7 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 123515-BTS6144P Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9.5A Voltage - Load: 5.5 V to 38 V Rds On (Typ): 7 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-TO220-7 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS6144P
BTS6144P
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS6144P BTS6144P
Manufacturer: Infineon Technologies Win Source Part Number: 123515-BTS6144P Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9.5A Voltage - Load: 5.5 V to 38 V Rds On (Typ): 7 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-TO220-7 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 123515-BTS6144P
Packaging: Tube/Rail
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 9.5A
Voltage - Load: 5.5 V to 38 V
Rds On (Typ): 7 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-TO220-7
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS6144P
PMIC - Power Distribution Switches, Load Drivers BTS6144P
IC PWR SWITCH N-CHAN 1:1 TO220-7

IC PWR SWITCH N-CHAN 1:1 TO220-7

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS6144P BTS6144P
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS6144P PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V to 38 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1606 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details