Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS6143DAUMA1 BTS6143DAUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864882-BTS6143DAUMA1 Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Mounting: Surface Mount Supply Voltage: Not Required Family Name: BTS6143 Categories: Integrated Circuits (ICs) Case / Package: PG-TO252-5-11 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS6143D-ND, SP000264199, BTS6143DINDKR, BTS6143D, BTS6143DINTR-ND, BTS6143DINCT-ND, BTS6143DINCT, BTS6143DXT, BTS6143DINDKR-ND, BTS6143DAUMA1DKR, BTS6143DAUMA1TR, BTS6143DT, BTS6143DINTR, BTS6143DAUMA1CT
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864882-BTS6143DAUMA1 Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Mounting: Surface Mount Supply Voltage: Not Required Family Name: BTS6143 Categories: Integrated Circuits (ICs) Case / Package: PG-TO252-5-11 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS6143D-ND, SP000264199, BTS6143DINDKR, BTS6143D, BTS6143DINTR-ND, BTS6143DINCT-ND, BTS6143DINCT, BTS6143DXT, BTS6143DINDKR-ND, BTS6143DAUMA1DKR, BTS6143DAUMA1TR, BTS6143DT, BTS6143DINTR, BTS6143DAUMA1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS6143DAUMA1
BTS6143DAUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS6143DAUMA1 BTS6143DAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 864882-BTS6143DAUMA1 Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Mounting: Surface Mount Supply Voltage: Not Required Family Name: BTS6143 Categories: Integrated Circuits (ICs) Case / Package: PG-TO252-5-11 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS6143D-ND, SP000264199, BTS6143DINDKR, BTS6143D, BTS6143DINTR-ND, BTS6143DINCT-ND, BTS6143DINCT, BTS6143DXT, BTS6143DINDKR-ND, BTS6143DAUMA1DKR, BTS6143DAUMA1TR, BTS6143DT, BTS6143DINTR, BTS6143DAUMA1CT

Manufacturer: Infineon Technologies
Win Source Part Number: 864882-BTS6143DAUMA1
Series: PROFET®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BTS6143
Categories: Integrated Circuits (ICs)
Case / Package: PG-TO252-5-11
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BTS6143D-ND, SP000264199, BTS6143DINDKR, BTS6143D, BTS6143DINTR-ND, BTS6143DINCT-ND, BTS6143DINCT, BTS6143DXT, BTS6143DINDKR-ND, BTS6143DAUMA1DKR, BTS6143DAUMA1TR, BTS6143DT, BTS6143DINTR, BTS6143DAUMA1CT

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS6143DAUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS6143DAUMA1
PMIC - Power Distribution Switches, Load Drivers BTS6143DAUMA1
IC PWR SWITCH N-CHAN 1:1 TO252-5

IC PWR SWITCH N-CHAN 1:1 TO252-5

Supplier's Site Datasheet
Ic, Load Switch; Power Load Switch Type Infineon - 58M4080 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Load Switch; Power Load Switch Type Infineon
58M4080
Ic, Load Switch; Power Load Switch Type Infineon 58M4080
IC, LOAD SWITCH; Power Load Switch Type:High Side; Input Voltage:38V; Current Limit:75A; On State Resistance:0.01ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:Yes; No. of Outputs:1Outputs RoHS Compliant: Yes

IC, LOAD SWITCH; Power Load Switch Type:High Side; Input Voltage:38V; Current Limit:75A; On State Resistance:0.01ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:Yes; No. of Outputs:1Outputs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS6143DAUMA1 BTS6143DAUMA1 58M4080
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS6143DAUMA1 PMIC - Power Distribution Switches, Load Drivers Ic, Load Switch; Power Load Switch Type Infineon
Current 41.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details