Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers BTS6133DAUMA1

Description
IC PWR SWITCH N-CHAN 1:1 TO252-5
Description
IC PWR SWITCH N-CHAN 1:1 TO252-5
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Load Switch, High-Side, 38V, 5-To-252, part number 58M4078, is designed for applications requiring robust load management. It features a maximum operating voltage of 38V and can handle a nominal load current of 8A, with a peak current capability of 33A. The device incorporates several protective functions, including short circuit protection, current limitation, thermal shutdown, and overvoltage protection, ensuring reliable operation in various conditions. This switch is suitable for controlling resistive, inductive, and capacitive loads in 12V and 24V DC grounded systems. It utilizes a low on-state resistance of 10 m,Ѷ, which contributes to efficient power management. The device also includes diagnostic feedback through a current sense output, allowing for monitoring of load conditions and fault detection. The Power Load Switch is packaged in a compact PG-TO252-5-11 (DPAK) format, making it suitable for space-constrained applications. It is RoHS compliant and AEC qualified, indicating its suitability for automotive and other environmentally sensitive applications. The operating temperature range extends from -40°C to +150°C, providing versatility in various environments.

Datasheet Summary
Powered by GS/AI

The Power Load Switch, High-Side, 38V, 5-To-252, part number 58M4078, is designed for applications requiring robust load management. It features a maximum operating voltage of 38V and can handle a nominal load current of 8A, with a peak current capability of 33A. The device incorporates several protective functions, including short circuit protection, current limitation, thermal shutdown, and overvoltage protection, ensuring reliable operation in various conditions. This switch is suitable for controlling resistive, inductive, and capacitive loads in 12V and 24V DC grounded systems. It utilizes a low on-state resistance of 10 m,Ѷ, which contributes to efficient power management. The device also includes diagnostic feedback through a current sense output, allowing for monitoring of load conditions and fault detection. The Power Load Switch is packaged in a compact PG-TO252-5-11 (DPAK) format, making it suitable for space-constrained applications. It is RoHS compliant and AEC qualified, indicating its suitability for automotive and other environmentally sensitive applications. The operating temperature range extends from -40°C to +150°C, providing versatility in various environments.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BTS6133DAUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS6133DAUMA1
PMIC - Power Distribution Switches, Load Drivers BTS6133DAUMA1
IC PWR SWITCH N-CHAN 1:1 TO252-5

IC PWR SWITCH N-CHAN 1:1 TO252-5

Supplier's Site Datasheet
Power Load Switch, High-Side, 38V, 5-To-252; Power Load Switch Type Infineon - 58M4078 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High-Side, 38V, 5-To-252; Power Load Switch Type Infineon
58M4078
Power Load Switch, High-Side, 38V, 5-To-252; Power Load Switch Type Infineon 58M4078
POWER LOAD SWITCH, HIGH-SIDE, 38V, 5-TO-252; Power Load Switch Type:High Side; Input Voltage:38V; Current Limit:75A; On State Resistance:0.01ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:YesRoHS Compliant: Yes

POWER LOAD SWITCH, HIGH-SIDE, 38V, 5-TO-252; Power Load Switch Type:High Side; Input Voltage:38V; Current Limit:75A; On State Resistance:0.01ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS6133DAUMA1 58M4078
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, High-Side, 38V, 5-To-252; Power Load Switch Type Infineon
Current 41.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details