Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS6133DAUMA1

Description
Win Source Part Number: 971185-BTS6133DAUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 41A Output Configuration: High Side Voltage - Load: 5.5V ~ 38V Rds On (Typ): 8mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS6133DCT,INFINFBTS 6133DAUMA1,SP0002749 48,BTS6133D,BTS6133D CT-ND,BTS6133DDKR,BT S6133DDKR-ND,BTS6133 DTR-ND,BTS6133DT,BTS 6133DAUMA1CT,2156-BT S6133DAUMA1,BTS6133D AUMA1DKR,BTS6133DTR, BTS6133D-ND,BTS6133D AUMA1TR,BTS6133DXT Base Product Number: BTS6133
Request a Quote Datasheet
Description
Win Source Part Number: 971185-BTS6133DAUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 41A Output Configuration: High Side Voltage - Load: 5.5V ~ 38V Rds On (Typ): 8mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS6133DCT,INFINFBTS 6133DAUMA1,SP0002749 48,BTS6133D,BTS6133D CT-ND,BTS6133DDKR,BT S6133DDKR-ND,BTS6133 DTR-ND,BTS6133DT,BTS 6133DAUMA1CT,2156-BT S6133DAUMA1,BTS6133D AUMA1DKR,BTS6133DTR, BTS6133D-ND,BTS6133D AUMA1TR,BTS6133DXT Base Product Number: BTS6133
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 971185-BTS6133DAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
971185-BTS6133DAUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 971185-BTS6133DAUMA1
Win Source Part Number: 971185-BTS6133DAUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 41A Output Configuration: High Side Voltage - Load: 5.5V ~ 38V Rds On (Typ): 8mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS6133DCT,INFINFBTS 6133DAUMA1,SP0002749 48,BTS6133D,BTS6133D CT-ND,BTS6133DDKR,BT S6133DDKR-ND,BTS6133 DTR-ND,BTS6133DT,BTS 6133DAUMA1CT,2156-BT S6133DAUMA1,BTS6133D AUMA1DKR,BTS6133DTR, BTS6133D-ND,BTS6133D AUMA1TR,BTS6133DXT Base Product Number: BTS6133

Win Source Part Number: 971185-BTS6133DAUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: PROFET®
Features: Auto Restart
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 41A
Output Configuration: High Side
Voltage - Load: 5.5V ~ 38V
Rds On (Typ): 8mOhm
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5-11
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS6133DCT,INFINFBTS6133DAUMA1,SP000274948,BTS6133D,BTS6133DCT-ND,BTS6133DDKR,BTS6133DDKR-ND,BTS6133DTR-ND,BTS6133DT,BTS6133DAUMA1CT,2156-BTS6133DAUMA1,BTS6133DAUMA1DKR,BTS6133DTR,BTS6133D-ND,BTS6133DAUMA1TR,BTS6133DXT
Base Product Number: BTS6133

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 971185-BTS6133DAUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

IC BATT CHRG MGMT LI-ION 49DSBGA - 815-BQ24165YFFR - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
Pins 49
IQ 5000 µA
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 2467625 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details