Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS612N1 E3128A BTS612N1 E3128A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 103017-BTS612N1 E3128A Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.8A Voltage - Load: 5 V to 34 V Rds On (Typ): 160 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7-2 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 103017-BTS612N1 E3128A Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.8A Voltage - Load: 5 V to 34 V Rds On (Typ): 160 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7-2 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS612N1 E3128A
BTS612N1 E3128A
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS612N1 E3128A BTS612N1 E3128A
Manufacturer: Infineon Technologies Win Source Part Number: 103017-BTS612N1 E3128A Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.8A Voltage - Load: 5 V to 34 V Rds On (Typ): 160 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7-2 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 103017-BTS612N1 E3128A
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 1.8A
Voltage - Load: 5 V to 34 V
Rds On (Typ): 160 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO263-7-2
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS612N1 E3128A - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS612N1 E3128A
PMIC - Power Distribution Switches, Load Drivers BTS612N1 E3128A
IC PWR SWITCH N-CHAN 1:1 TO263-7

IC PWR SWITCH N-CHAN 1:1 TO263-7

Supplier's Site Datasheet
Power Distribution Switches, Load Drivers - BTS612N1 E3128A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
BTS612N1 E3128A
Power Distribution Switches, Load Drivers BTS612N1 E3128A
Power Switch/Driver 1:1 N-Channel 1.8A PG-TO263-7-2

Power Switch/Driver 1:1 N-Channel 1.8A PG-TO263-7-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS612N1 E3128A BTS612N1 E3128A BTS612N1 E3128A
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS612N1 E3128A PMIC - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Voltage 5 V to 34 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details