Infineon Technologies AG PMIC - PMIC - LED Drivers - BTS5662E BTS5662E

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201562-BTS5662E Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 Dimming: SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36 Maximum Supply Voltage: 28V Operating Input Voltage(Min): 5.5V Channel Output Current: 24A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201562-BTS5662E Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 Dimming: SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36 Maximum Supply Voltage: 28V Operating Input Voltage(Min): 5.5V Channel Output Current: 24A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - BTS5662E - 201562-BTS5662E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BTS5662E
201562-BTS5662E
PMIC - PMIC - LED Drivers - BTS5662E 201562-BTS5662E
Manufacturer: Infineon Technologies Win Source Part Number: 201562-BTS5662E Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 Dimming: SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36 Maximum Supply Voltage: 28V Operating Input Voltage(Min): 5.5V Channel Output Current: 24A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201562-BTS5662E
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Dimming: SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-36
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 5.5V
Channel Output Current: 24A
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2MHz LED Driver IC - 745-BTS5662E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MHz LED Driver IC
745-BTS5662E
2MHz LED Driver IC 745-BTS5662E
2MHz PWM 6 BSSOP-36-EP-300mil ROHS Product overview: BTS5662E from Eupec (Infineon) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2MHz, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-BTS5662E can be used for catalog matching and distributor lookup.

2MHz PWM 6 BSSOP-36-EP-300mil ROHS Product overview: BTS5662E from Eupec (Infineon) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2MHz, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-BTS5662E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BTS5662E
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BTS5662E
IC LED DRIVER REGULATOR 24A

IC LED DRIVER REGULATOR 24A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 201562-BTS5662E 745-BTS5662E BTS5662E
Product Name PMIC - PMIC - LED Drivers - BTS5662E 2MHz LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1222-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
5 suppliers
LED Driver ICs - 2466608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 60 milliamps
View Details
Boost 1A LED Driver IC - 137-AAT1270 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Number of Channels 2 #
Package Type Reel - TR
View Details
2 suppliers