Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS550P E3146 BTS550P E3146

Description
Manufacturer: Infineon Technologies Win Source Part Number: 770598-BTS550P E3146 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-218-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 2.8 mOhm Family Name: BTS550P Categories: Integrated Circuits (ICs) Manufacturer Package: TO-218AB/5 Current - Output (Maximum): 90A Introduction Date: August 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 770598-BTS550P E3146 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-218-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 2.8 mOhm Family Name: BTS550P Categories: Integrated Circuits (ICs) Manufacturer Package: TO-218AB/5 Current - Output (Maximum): 90A Introduction Date: August 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS550P E3146
BTS550P E3146
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS550P E3146 BTS550P E3146
Manufacturer: Infineon Technologies Win Source Part Number: 770598-BTS550P E3146 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-218-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5 V ~ 34 V Rds On (Typ): 2.8 mOhm Family Name: BTS550P Categories: Integrated Circuits (ICs) Manufacturer Package: TO-218AB/5 Current - Output (Maximum): 90A Introduction Date: August 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 770598-BTS550P E3146
Series: PROFET
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-218-5
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 5 V ~ 34 V
Rds On (Typ): 2.8 mOhm
Family Name: BTS550P
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-218AB/5
Current - Output (Maximum): 90A
Introduction Date: August 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BTS550P E3146
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS550P E3146
Voltage 5 V ~ 34 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Potential distribution module - 750-1606/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details