Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5482SFXUMA2 BTS5482SFXUMA2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024910-BTS5482SFXUM A2 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 4 Voltage - Load: 4.5 V to 28 V Rds On (Typ): 4 mOhm, 15 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36-43 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024910-BTS5482SFXUM A2 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 4 Voltage - Load: 4.5 V to 28 V Rds On (Typ): 4 mOhm, 15 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36-43 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5482SFXUMA2 - BTS5482SFXUMA2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5482SFXUMA2
BTS5482SFXUMA2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5482SFXUMA2 BTS5482SFXUMA2
Manufacturer: Infineon Technologies Win Source Part Number: 1024910-BTS5482SFXUM A2 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 4 Voltage - Load: 4.5 V to 28 V Rds On (Typ): 4 mOhm, 15 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36-43 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1024910-BTS5482SFXUMA2
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Number of Outputs: 4
Voltage - Load: 4.5 V to 28 V
Rds On (Typ): 4 mOhm, 15 mOhm
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-36-43
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS5482SFXUMA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS5482SFXUMA2
PMIC - Power Distribution Switches, Load Drivers BTS5482SFXUMA2
IC PWR SWITCH N-CHAN 3:4 DSO-36

IC PWR SWITCH N-CHAN 3:4 DSO-36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS5482SFXUMA2 BTS5482SFXUMA2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5482SFXUMA2 PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1-444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Power Distribution Units - 2703393 - RS Components, Ltd.
Specs
Number of Outlets 10
Outlets Type F
View Details