Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5460SFXUMA1 BTS5460SFXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 770597-BTS5460SFXUMA 1 Series: Reversave Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled Package: 36-BSSOP (0.295", 7.50mm Width) Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 8 V ~ 17 V Rds On (Typ): 3.5 mOhm, 11 mOhm Family Name: BTS5460SF Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-36-43 Alternative Parts (Cross-Reference): BTS5460SF; Introduction Date: April 15, 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 770597-BTS5460SFXUMA 1 Series: Reversave Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled Package: 36-BSSOP (0.295", 7.50mm Width) Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 8 V ~ 17 V Rds On (Typ): 3.5 mOhm, 11 mOhm Family Name: BTS5460SF Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-36-43 Alternative Parts (Cross-Reference): BTS5460SF; Introduction Date: April 15, 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5460SFXUMA1
BTS5460SFXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5460SFXUMA1 BTS5460SFXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 770597-BTS5460SFXUMA 1 Series: Reversave Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled Package: 36-BSSOP (0.295", 7.50mm Width) Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 8 V ~ 17 V Rds On (Typ): 3.5 mOhm, 11 mOhm Family Name: BTS5460SF Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-36-43 Alternative Parts (Cross-Reference): BTS5460SF; Introduction Date: April 15, 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 770597-BTS5460SFXUMA1
Series: Reversave
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Slew Rate Controlled
Package: 36-BSSOP (0.295", 7.50mm Width)
Output Type: N-Channel
Interface: SPI
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: 3 V ~ 5.5 V
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 8 V ~ 17 V
Rds On (Typ): 3.5 mOhm, 11 mOhm
Family Name: BTS5460SF
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-DSO-36-43
Alternative Parts (Cross-Reference): BTS5460SF;
Introduction Date: April 15, 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Power Distribution Switches, Load Drivers - BTS5460SFXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS5460SFXUMA1
PMIC - Power Distribution Switches, Load Drivers BTS5460SFXUMA1
IC PWR SWITCH N-CHAN 3:4 DSO-36

IC PWR SWITCH N-CHAN 3:4 DSO-36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS5460SFXUMA1 BTS5460SFXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5460SFXUMA1 PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V ~ 17 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-315 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details