Manufacturer: Infineon Technologies
Win Source Part Number: 1024908-BTS54220LBEA
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 5A
Voltage - Load: 5.5 V to 28 V
Rds On (Typ): 9 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TSON-24-3
Supply Voltage - Operating: 3.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
IC PWR SWITCH N-CHAN 1:2 TSON-24
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BTS54220LBEAUMA1 | BTS54220LBEAUMA1 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS54220LBEAUMA1 | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 5.5 V to 28 V |