Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS54220LBAAUMA1 BTS54220LBAAUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 111146-BTS54220LBAAU MA1 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 4 Voltage - Load: 5.5 V to 28 V Rds On (Typ): 9 mOhm, 27 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TSON-24-3 Supply Voltage - Operating: 3.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 111146-BTS54220LBAAU MA1 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 4 Voltage - Load: 5.5 V to 28 V Rds On (Typ): 9 mOhm, 27 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TSON-24-3 Supply Voltage - Operating: 3.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS54220LBAAUMA1
BTS54220LBAAUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS54220LBAAUMA1 BTS54220LBAAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 111146-BTS54220LBAAU MA1 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 4 Voltage - Load: 5.5 V to 28 V Rds On (Typ): 9 mOhm, 27 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TSON-24-3 Supply Voltage - Operating: 3.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Infineon Technologies
Win Source Part Number: 111146-BTS54220LBAAUMA1
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Number of Outputs: 4
Voltage - Load: 5.5 V to 28 V
Rds On (Typ): 9 mOhm, 27 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TSON-24-3
Supply Voltage - Operating: 3.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS54220LBAAUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS54220LBAAUMA1
PMIC - Power Distribution Switches, Load Drivers BTS54220LBAAUMA1
IC PWR SWITCH N-CHAN 1:1 TSON-24

IC PWR SWITCH N-CHAN 1:1 TSON-24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS54220LBAAUMA1 BTS54220LBAAUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS54220LBAAUMA1 PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details