Manufacturer: Infineon Technologies
Win Source Part Number: 770596-BTS54040LBFAU
Series: Automotive
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-PowerVDFN
Output Type: N-Channel
Interface: SPI
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: 3.8 V ~ 5.5 V
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 28 V
Rds On (Typ): 39 mOhm
Family Name: BTS54040LBFAUMA1
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSON-24-3
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): BTS54040LBFXUMA1;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC PWR SWITCH N-CHAN 1:2 TSON-24
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BTS54040LBFAUMA1 | BTS54040LBFAUMA1 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS54040LBFAUMA1 | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 5.5 V ~ 28 V |