Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS54040LBEAUMA1 BTS54040LBEAUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024905-BTS54040LBEA UMA1 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 2A Voltage - Load: 5.5 V to 28 V Rds On (Typ): 39 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TSON-24-3 Supply Voltage - Operating: 3.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024905-BTS54040LBEA UMA1 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 2A Voltage - Load: 5.5 V to 28 V Rds On (Typ): 39 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TSON-24-3 Supply Voltage - Operating: 3.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS54040LBEAUMA1
BTS54040LBEAUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS54040LBEAUMA1 BTS54040LBEAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024905-BTS54040LBEA UMA1 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 2A Voltage - Load: 5.5 V to 28 V Rds On (Typ): 39 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TSON-24-3 Supply Voltage - Operating: 3.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Infineon Technologies
Win Source Part Number: 1024905-BTS54040LBEAUMA1
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 2A
Voltage - Load: 5.5 V to 28 V
Rds On (Typ): 39 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TSON-24-3
Supply Voltage - Operating: 3.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS54040LBEAUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS54040LBEAUMA1
PMIC - Power Distribution Switches, Load Drivers BTS54040LBEAUMA1
IC PWR SWITCH N-CHAN 1:2 TSON-24

IC PWR SWITCH N-CHAN 1:2 TSON-24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS54040LBEAUMA1 BTS54040LBEAUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS54040LBEAUMA1 PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Module Components - 1480838-2 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details