Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5241LNTMA1 BTS5241LNTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 913695-BTS5241LNTMA1 Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 12-BSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: BTS5241 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP000014643, BTS5241L-ND, BTS5241LT, BTS5241L, BTS5241LNTMA1TR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 913695-BTS5241LNTMA1 Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 12-BSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: BTS5241 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP000014643, BTS5241L-ND, BTS5241LT, BTS5241L, BTS5241LNTMA1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5241LNTMA1
BTS5241LNTMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5241LNTMA1 BTS5241LNTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 913695-BTS5241LNTMA1 Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 12-BSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: BTS5241 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP000014643, BTS5241L-ND, BTS5241LT, BTS5241L, BTS5241LNTMA1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 913695-BTS5241LNTMA1
Series: PROFET®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 12-BSOP (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: BTS5241
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP000014643, BTS5241L-ND, BTS5241LT, BTS5241L, BTS5241LNTMA1TR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS5241LNTMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS5241LNTMA1
PMIC - Power Distribution Switches, Load Drivers BTS5241LNTMA1
IC PWR SWITCH N-CHAN 1:1 DSO-12

IC PWR SWITCH N-CHAN 1:1 DSO-12

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS5241LNTMA1 BTS5241LNTMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5241LNTMA1 PMIC - Power Distribution Switches, Load Drivers
Current 5.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 8318986 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details