Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5241L BTS5241L

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201558-BTS5241L Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 5.7A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 19 mOhm Family Name: BTS5241 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-12-2 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS5241LT; BTS5030-2EKA; BTS5020-2EKA; Introduction Date: February 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201558-BTS5241L Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 5.7A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 19 mOhm Family Name: BTS5241 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-12-2 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS5241LT; BTS5030-2EKA; BTS5020-2EKA; Introduction Date: February 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5241L
BTS5241L
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5241L BTS5241L
Manufacturer: Infineon Technologies Win Source Part Number: 201558-BTS5241L Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 5.7A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 19 mOhm Family Name: BTS5241 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-12-2 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS5241LT; BTS5030-2EKA; BTS5020-2EKA; Introduction Date: February 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 201558-BTS5241L
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 5.7A
Voltage - Load: 4.5 V to 28 V
Rds On (Typ): 19 mOhm
Family Name: BTS5241
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-12-2
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS5241LT; BTS5030-2EKA; BTS5020-2EKA;
Introduction Date: February 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BTS5241L
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5241L
Voltage 4.5 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details