Manufacturer: Infineon Technologies
Win Source Part Number: 201556-BTS5234G
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 3.3A
Voltage - Load: 4.5 V to 28 V
Rds On (Typ): 45 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | BTS5234G |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5234G |
| Voltage | 4.5 V to 28 V |