Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers BTS5210GXUMA1

Description
IC PWR SWITCH N-CHAN 1:1 DSO-14
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 DSO-14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BTS5210GXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS5210GXUMA1
PMIC - Power Distribution Switches, Load Drivers BTS5210GXUMA1
IC PWR SWITCH N-CHAN 1:1 DSO-14

IC PWR SWITCH N-CHAN 1:1 DSO-14

Supplier's Site Datasheet
Ic, Smart High Side Pwr Sw, Dso-14; Power Load Switch Type Infineon - 47W3404 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Smart High Side Pwr Sw, Dso-14; Power Load Switch Type Infineon
47W3404
Ic, Smart High Side Pwr Sw, Dso-14; Power Load Switch Type Infineon 47W3404
IC, SMART HIGH SIDE PWR SW, DSO-14; Power Load Switch Type:High Side; Input Voltage:40V; Current Limit:6.5A; On State Resistance:0.14ohm; Distribution Switch Case Style:SOIC; No. of Pins:14Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

IC, SMART HIGH SIDE PWR SW, DSO-14; Power Load Switch Type:High Side; Input Voltage:40V; Current Limit:6.5A; On State Resistance:0.14ohm; Distribution Switch Case Style:SOIC; No. of Pins:14Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS5210GXUMA1 47W3404
Product Name PMIC - Power Distribution Switches, Load Drivers Ic, Smart High Side Pwr Sw, Dso-14; Power Load Switch Type Infineon
Current 1.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-343 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details