The Pwr Load Switch, High Side, part number BTS5200-1ENA, is a single-channel smart high-side power switch designed for automotive applications. It operates within a voltage range of 5V to 28V and can handle a maximum supply voltage of 41V. The device features a low ON-state resistance of 200 m,Ѷ, making it suitable for driving resistive, inductive, and capacitive loads, including lamps and LEDs. This switch is equipped with various diagnostic functions, such as proportional load current sensing, open load detection, and short circuit indication. It also includes protection features like overtemperature shutdown, undervoltage stability, and reverse polarity protection with external components. The device is RoHS compliant and AEC qualified, ensuring it meets environmental and automotive industry standards. The BTS5200-1ENA is packaged in a PG-TDSO-8-31 format, which facilitates efficient thermal management and integration into compact designs. Its low standby current and compatibility with 3.3V and 5V logic inputs make it versatile for various applications.
PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C ROHS COMPLIANT: YES
IC SWITCH PWR HISIDE 8DSO
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 42AH1632 | BTS52001ENAXUMA1 |
| Product Name | Pwr Load Sw, High Side, -40 To 150Deg C Rohs Compliant Infineon | PMIC - Power Distribution Switches, Load Drivers |
| Current | 1.5 amps |