Manufacturer: Infineon Technologies
Win Source Part Number: 201551-BTS5090-2E
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches, Load Drivers
Series: PROFET?
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Device Package: PG-DSO-14-40-EP
Output Type: N-Channel
Operating Supply Voltage: Not Required
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 2.5A
Output Configuration: High Side
Voltage - Load: 8 V ~ 18 V
Rds On (Typ): 170 mOhm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 201551-BTS5090-2E |
| Product Name | Integrated Circuits(ICs) |