Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers BTS50452EKAXUMA1

Description
IC PWR SWITCH N-CHAN 1:1 DSO-14
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 DSO-14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BTS50452EKAXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS50452EKAXUMA1
PMIC - Power Distribution Switches, Load Drivers BTS50452EKAXUMA1
IC PWR SWITCH N-CHAN 1:1 DSO-14

IC PWR SWITCH N-CHAN 1:1 DSO-14

Supplier's Site Datasheet
Power Load Sw, High Side, 28V, Soic-14; Power Load Switch Type Infineon - 50Y1858 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 28V, Soic-14; Power Load Switch Type Infineon
50Y1858
Power Load Sw, High Side, 28V, Soic-14; Power Load Switch Type Infineon 50Y1858
POWER LOAD SW, HIGH SIDE, 28V, SOIC-14; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:16A; On State Resistance:0.045ohm; Distribution Switch Case Style:SOIC; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, 28V, SOIC-14; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:16A; On State Resistance:0.045ohm; Distribution Switch Case Style:SOIC; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS50452EKAXUMA1 50Y1858
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, 28V, Soic-14; Power Load Switch Type Infineon
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details