Manufacturer: Infineon Technologies
Win Source Part Number: 763859-BTS50451EJAXU
Series: PROFET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 8 V ~ 18 V
Rds On (Typ): 45 mOhm
Family Name: BTS5045-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-DSO-8-43-EP
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): MIC94095YMT-TR; MIC94094YMT-TR; MIC94092YMT-TR;
Introduction Date: July 22, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC PWR SWITCH N-CHAN 1:1 DSO-8
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:25A; On State Resistance:0.045ohm;
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BTS50451EJAXUMA1 | BTS50451EJAXUMA1 | 12AC9472 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS50451EJAXUMA1 | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon |
| Voltage | 8 V ~ 18 V | 13.5V |