Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers BTS50202EKAXUMA2

Description
IC PWR SWITCH N-CHAN 1:1 DSO-14
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 DSO-14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BTS50202EKAXUMA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS50202EKAXUMA2
PMIC - Power Distribution Switches, Load Drivers BTS50202EKAXUMA2
IC PWR SWITCH N-CHAN 1:1 DSO-14

IC PWR SWITCH N-CHAN 1:1 DSO-14

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon - 50Y1856 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon
50Y1856
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon 50Y1856
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:32A; On State Resistance:0.02ohm; Distribution Switch Case Style:SOIC; No. of Pins:14Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:32A; On State Resistance:0.02ohm; Distribution Switch Case Style:SOIC; No. of Pins:14Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS50202EKAXUMA2 50Y1856
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon
Current 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Potential distribution module - 830-800/000-306 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details