Manufacturer: Infineon Technologies
Win Source Part Number: 012220-BTS5020-2EKA
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches, Load Drivers
Series: PROFET
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Device Package: PG-DSO-14-40-EP
Output Type: N-Channel
Operating Supply Voltage: Not Required
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 5A
Output Configuration: High Side
Voltage - Load: 8 V ~ 18 V
Rds On (Typ): 40 mOhm
Family Name: BTS5020-2
Alternative Parts (Cross-Reference): BTS5242-2L; BTS52422LXT; BTS5020-2EKA; BTS5030-2EKA;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 012220-BTS5020-2EKA |
| Product Name | Integrated Circuits(ICs) |