Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5016SDAAUMA1 BTS5016SDAAUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 913694-BTS5016SDAAUM A1 Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Mounting: Surface Mount Supply Voltage: Not Required Family Name: BTS5016 Categories: Integrated Circuits (ICs) Case / Package: PG-TO252-5-11 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS5016SDAAUMA1CT, BTS5016DAAUMA1, BTS5016SDAINDDKR-ND, BTS5016SDA, BTS5016SDAINDTR-ND, BTS5016SDAAUMA1TR, BTS5016SDAINDCT, BTS5016SDAINDTR, BTS5016SDAXT, SP000298622, BTS5016SDAINDCT-ND, BTS5016SDAAUMA1DKR, BTS5016SDAINDDKR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 913694-BTS5016SDAAUM A1 Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Mounting: Surface Mount Supply Voltage: Not Required Family Name: BTS5016 Categories: Integrated Circuits (ICs) Case / Package: PG-TO252-5-11 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS5016SDAAUMA1CT, BTS5016DAAUMA1, BTS5016SDAINDDKR-ND, BTS5016SDA, BTS5016SDAINDTR-ND, BTS5016SDAAUMA1TR, BTS5016SDAINDCT, BTS5016SDAINDTR, BTS5016SDAXT, SP000298622, BTS5016SDAINDCT-ND, BTS5016SDAAUMA1DKR, BTS5016SDAINDDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5016SDAAUMA1 - BTS5016SDAAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5016SDAAUMA1
BTS5016SDAAUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5016SDAAUMA1 BTS5016SDAAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 913694-BTS5016SDAAUM A1 Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Mounting: Surface Mount Supply Voltage: Not Required Family Name: BTS5016 Categories: Integrated Circuits (ICs) Case / Package: PG-TO252-5-11 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS5016SDAAUMA1CT, BTS5016DAAUMA1, BTS5016SDAINDDKR-ND, BTS5016SDA, BTS5016SDAINDTR-ND, BTS5016SDAAUMA1TR, BTS5016SDAINDCT, BTS5016SDAINDTR, BTS5016SDAXT, SP000298622, BTS5016SDAINDCT-ND, BTS5016SDAAUMA1DKR, BTS5016SDAINDDKR

Manufacturer: Infineon Technologies
Win Source Part Number: 913694-BTS5016SDAAUMA1
Series: PROFET®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BTS5016
Categories: Integrated Circuits (ICs)
Case / Package: PG-TO252-5-11
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BTS5016SDAAUMA1CT, BTS5016DAAUMA1, BTS5016SDAINDDKR-ND, BTS5016SDA, BTS5016SDAINDTR-ND, BTS5016SDAAUMA1TR, BTS5016SDAINDCT, BTS5016SDAINDTR, BTS5016SDAXT, SP000298622, BTS5016SDAINDCT-ND, BTS5016SDAAUMA1DKR, BTS5016SDAINDDKR

Buy Now Datasheet
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon - 47W3403 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon
47W3403
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon 47W3403
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:20V; Current Limit:5.5A; On State Resistance:0.021ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:20V; Current Limit:5.5A; On State Resistance:0.021ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS5016SDAAUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS5016SDAAUMA1
PMIC - Power Distribution Switches, Load Drivers BTS5016SDAAUMA1
IC PWR SWITCH N-CHAN 1:1 TO252-5

IC PWR SWITCH N-CHAN 1:1 TO252-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS5016SDAAUMA1 47W3403 BTS5016SDAAUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5016SDAAUMA1 Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 20V
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details